Vishay Precision Group Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR059L500FE12

Description
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk - LVR059L500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk
LVR059L500FE12
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk LVR059L500FE12
Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0095 1% E12 E3 Vishay - 51P5404 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0095 1% E12 E3 Vishay
51P5404
Lvr-5 .0095 1% E12 E3 Vishay 51P5404
LVR-5 .0095 1% e12 E3

LVR-5 .0095 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR059L500FE12 51P5404
Product Name Res Metal Strip 9.5m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0095 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details