Vishay Precision Group Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R LVR058L000JE73

Description
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R - LVR058L000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R
LVR058L000JE73
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R LVR058L000JE73
Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .008 5% E73 E3 Vishay - 51P5395 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .008 5% E73 E3 Vishay
51P5395
Lvr-5 .008 5% E73 E3 Vishay 51P5395
LVR-5 .008 5% E73 e3

LVR-5 .008 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR058L000JE73 51P5395
Product Name Res Metal Strip 8m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .008 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers