Vishay Precision Group Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk LVR058L000FB12

Description
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk - LVR058L000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk
LVR058L000FB12
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk LVR058L000FB12
Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 8 Mohm, +/1% Vishay - 45C6465 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 8 Mohm, +/1% Vishay
45C6465
Lvr05, 8 Mohm, +/1% Vishay 45C6465
LVR05, 8 mOhm, +/- 1%

LVR05, 8 mOhm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR058L000FB12 45C6465
Product Name Res Metal Strip 8m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 8 Mohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details