Vishay Precision Group Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk LVR057L500JE12

Description
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk - LVR057L500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk
LVR057L500JE12
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk LVR057L500JE12
Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0075 5% E12 E3 Vishay - 51P5390 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0075 5% E12 E3 Vishay
51P5390
Lvr-5 .0075 5% E12 E3 Vishay 51P5390
LVR-5 .0075 5% e12 E3

LVR-5 .0075 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L500JE12 51P5390
Product Name Res Metal Strip 7.5m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .0075 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers