Vishay Precision Group Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R LVR057L500FS73

Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR057L500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR057L500FS73
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R LVR057L500FS73
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0075 1% S73 Vishay - 45C6464 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0075 1% S73 Vishay
45C6464
Lvr-5 .0075 1% S73 Vishay 45C6464
LVR-5 .0075 1% S73

LVR-5 .0075 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L500FS73 45C6464
Product Name Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0075 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers