Vishay Precision Group Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R LVR057L500FE73

Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R - LVR057L500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R
LVR057L500FE73
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R LVR057L500FE73
Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .0075 1% E73 E3 Vishay - 51P5389 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0075 1% E73 E3 Vishay
51P5389
Lvr-5 .0075 1% E73 E3 Vishay 51P5389
LVR-5 .0075 1% E73 e3

LVR-5 .0075 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L500FE73 51P5389
Product Name Res Metal Strip 7.5m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .0075 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details