Vishay Precision Group Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk LVR057L000HB12

Description
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk - LVR057L000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk
LVR057L000HB12
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk LVR057L000HB12
Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .007 3% B12 Vishay - 28M6283 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .007 3% B12 Vishay
28M6283
Lvr-5 .007 3% B12 Vishay 28M6283
LVR-5 .007 3% B12

LVR-5 .007 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L000HB12 28M6283
Product Name Res Metal Strip 7m Ohm 3% 5W AXL Thru-Hole Bulk Lvr-5 .007 3% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details