Vishay Precision Group Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R LVR057L000FE73

Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R - LVR057L000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R
LVR057L000FE73
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R LVR057L000FE73
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .007 1% E73 E3 Vishay - 51P5385 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .007 1% E73 E3 Vishay
51P5385
Lvr-5 .007 1% E73 E3 Vishay 51P5385
LVR-5 .007 1% E73 e3

LVR-5 .007 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L000FE73 51P5385
Product Name Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .007 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details