Vishay Precision Group Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L000FE12

Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk - LVR057L000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
LVR057L000FE12
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L000FE12
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .007 1% E12 E3 Vishay - 51P5384 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .007 1% E12 E3 Vishay
51P5384
Lvr-5 .007 1% E12 E3 Vishay 51P5384
LVR-5 .007 1% e12 E3

LVR-5 .007 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L000FE12 51P5384
Product Name Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .007 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details