Vishay Precision Group Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L000FB12

Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk - LVR057L000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk
LVR057L000FB12
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk LVR057L000FB12
Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 7 Mohm, +/1% Vishay - 45C6460 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 7 Mohm, +/1% Vishay
45C6460
Lvr05, 7 Mohm, +/1% Vishay 45C6460
LVR05, 7 mOhm, +/- 1%

LVR05, 7 mOhm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR057L000FB12 45C6460
Product Name Res Metal Strip 7m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 7 Mohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details