Vishay Precision Group Precision Resistors .0067 Ohm 5% 5W LVR056L700JB12

Description
Precision Resistors .0067 Ohm 5% 5W
Request a Quote
Description
Precision Resistors .0067 Ohm 5% 5W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .0067 Ohm 5% 5W - LVR056L700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .0067 Ohm 5% 5W
LVR056L700JB12
Precision Resistors .0067 Ohm 5% 5W LVR056L700JB12
Precision Resistors .0067 Ohm 5% 5W

Precision Resistors .0067 Ohm 5% 5W

Supplier's Site
Lvr05, 6.7 Mohm, +/5% Vishay - 45C6459 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 6.7 Mohm, +/5% Vishay
45C6459
Lvr05, 6.7 Mohm, +/5% Vishay 45C6459
LVR05, 6.7 mOhm, +/- 5%

LVR05, 6.7 mOhm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR056L700JB12 45C6459
Product Name Precision Resistors .0067 Ohm 5% 5W Lvr05, 6.7 Mohm, +/5% Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details