Vishay Precision Group Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk LVR056L700FE12

Description
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk - LVR056L700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk
LVR056L700FE12
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk LVR056L700FE12
Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .0067 1% E12 E3 Vishay - 51P5376 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .0067 1% E12 E3 Vishay
51P5376
Lvr-5 .0067 1% E12 E3 Vishay 51P5376
LVR-5 .0067 1% e12 E3

LVR-5 .0067 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR056L700FE12 51P5376
Product Name Res Metal Strip 6.7m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .0067 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers