Vishay Precision Group Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R LVR056L000FE73

Description
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R - LVR056L000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R
LVR056L000FE73
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R LVR056L000FE73
Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .006 1% E73 E3 Vishay - 51P5373 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .006 1% E73 E3 Vishay
51P5373
Lvr-5 .006 1% E73 E3 Vishay 51P5373
LVR-5 .006 1% E73 e3

LVR-5 .006 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR056L000FE73 51P5373
Product Name Res Metal Strip 6m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .006 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers