Vishay Precision Group Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R LVR055L000JS73

Description
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R - LVR055L000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
LVR055L000JS73
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R LVR055L000JS73
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .005 5% S73 Vishay - 45C6458 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .005 5% S73 Vishay
45C6458
Lvr-5 .005 5% S73 Vishay 45C6458
LVR-5 .005 5% S73

LVR-5 .005 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR055L000JS73 45C6458
Product Name Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .005 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details