Vishay Precision Group Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R LVR055L000JE73

Description
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R - LVR055L000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R
LVR055L000JE73
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R LVR055L000JE73
Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .005 5% E73 E3 Vishay - 51P5367 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .005 5% E73 E3 Vishay
51P5367
Lvr-5 .005 5% E73 E3 Vishay 51P5367
LVR-5 .005 5% E73 e3

LVR-5 .005 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR055L000JE73 51P5367
Product Name Res Metal Strip 5m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .005 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details