Vishay Precision Group Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk LVR055L000HB12

Description
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk - LVR055L000HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk
LVR055L000HB12
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk LVR055L000HB12
Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk

Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .005 3% B12 Vishay - 28M6282 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .005 3% B12 Vishay
28M6282
Lvr-5 .005 3% B12 Vishay 28M6282
LVR-5 .005 3% B12

LVR-5 .005 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR055L000HB12 28M6282
Product Name Res Metal Strip 5m Ohm 3% 5W AXL Thru-Hole Bulk Lvr-5 .005 3% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details