Vishay Precision Group Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R LVR03R2000JE70

Description
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R2000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R2000JE70
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R LVR03R2000JE70
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .2 5% E70 E3 Vishay - 51P5016 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .2 5% E70 E3 Vishay
51P5016
Lvr-3 .2 5% E70 E3 Vishay 51P5016
LVR-3 .2 5% E70 e3

LVR-3 .2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000JE70 51P5016
Product Name Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .2 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details