Vishay Precision Group Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R2000JE12

Description
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R2000JE12
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R2000JE12
Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .2 5% E12 E3 Vishay - 51P5015 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .2 5% E12 E3 Vishay
51P5015
Lvr-3 .2 5% E12 E3 Vishay 51P5015
LVR-3 .2 5% e12 E3

LVR-3 .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000JE12 51P5015
Product Name Res Metal Strip 200m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .2 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details