Vishay Precision Group Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R LVR03R2000HR16

Description
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R2000HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R2000HR16
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R LVR03R2000HR16
Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.2 Ohm, +/3% Vishay - 45C6234 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.2 Ohm, +/3% Vishay
45C6234
Lvr03, 0.2 Ohm, +/3% Vishay 45C6234
LVR03, 0.2 Ohm, +/- 3%

LVR03, 0.2 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000HR16 45C6234
Product Name Res Metal Strip 200m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.2 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details