Vishay Intertechnology, Inc. RES .20 OHM 1% 3W METAL STRIP LVR03R2000FS70

Description
RES .20ohm 1% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .20ohm 1% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1% 3W METAL STRIP - LVR03R2000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% 3W METAL STRIP
LVR03R2000FS70
RES .20 OHM 1% 3W METAL STRIP LVR03R2000FS70
RES .20ohm 1% 3W METAL STRIP

RES .20ohm 1% 3W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRB-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.20TR-ND
Through Hole Resistors LVRB-.20TR-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR03R2000FS70 LVRB-.20TR-ND
Product Name RES .20 OHM 1% 3W METAL STRIP Through Hole Resistors
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details