Vishay Intertechnology, Inc. Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole LVR03R2000FS63

Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole - LVR03R2000FS63 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
LVR03R2000FS63
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole LVR03R2000FS63
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R2000FS63
Product Name Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details