Vishay Intertechnology, Inc. Precision Resistors 3watts 0.2ohms 1% LVR03R2000FR50

Description
Precision Resistors 3watts 0.2ohms 1%
Request a Quote
Description
Precision Resistors 3watts 0.2ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 3watts 0.2ohms 1% - LVR03R2000FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 3watts 0.2ohms 1%
LVR03R2000FR50
Precision Resistors 3watts 0.2ohms 1% LVR03R2000FR50
Precision Resistors 3watts 0.2ohms 1%

Precision Resistors 3watts 0.2ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R2000FR50
Product Name Precision Resistors 3watts 0.2ohms 1%
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details