Vishay Precision Group Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R LVR03R2000FR16

Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R2000FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R2000FR16
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R LVR03R2000FR16
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.2 Ohm, +/1% Vishay - 45C6224 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.2 Ohm, +/1% Vishay
45C6224
Lvr03, 0.2 Ohm, +/1% Vishay 45C6224
LVR03, 0.2 Ohm, +/- 1%

LVR03, 0.2 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000FR16 45C6224
Product Name Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.2 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details