Win Source Part Number: 1032344-LVR03R2000FE
Category: Resistors>Through Hole Resistors
Series: LVR
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.205" Dia x 0.560" L (5.21mm x 14.22mm)
Alternative Parts (Cross-Reference): LVR05R2000FE73; LVR05R2000FE12; LVR05R2000FB12; LVR05R2200FE12LVR03-
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: LVRB-.20RCT,LVRB-.20
Product Status: Obsolete
200 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES 0.2 OHM 1% 3W AXIAL WW Product overview: LVR03R2000FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R2000FE70 can be used for catalog matching and distributor lookup.
Wirewound ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
RES 0.2 OHM 1% 3W AXIAL WW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 1032344-LVR03R2000FE70 | LVRB-.20RTR-ND | 53-LVR03R2000FE70 | LVR03R2000FE70 | LVR03R2000FE70 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 0.2 OHM 3W Resistor | Wirewound ResistorSeries:LVR; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |