Vishay Precision Group Precision Resistors 3watts 0.2ohms 1% LVR03R2000FE12

Description
Precision Resistors 3watts 0.2ohms 1%
Request a Quote
Description
Precision Resistors 3watts 0.2ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 3watts 0.2ohms 1% - LVR03R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 3watts 0.2ohms 1%
LVR03R2000FE12
Precision Resistors 3watts 0.2ohms 1% LVR03R2000FE12
Precision Resistors 3watts 0.2ohms 1%

Precision Resistors 3watts 0.2ohms 1%

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 3W, ±1%; Resistance Vishay - 51P5013 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 3W, ±1%; Resistance Vishay
51P5013
Wirewound Resistor, 0.2 Ohm, 3W, ±1%; Resistance Vishay 51P5013
WIREWOUND RESISTOR, 0.2 OHM, 3W, ±1%; Resistance:0.2ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 3W, ±1%; Resistance:0.2ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000FE12 51P5013
Product Name Precision Resistors 3watts 0.2ohms 1% Wirewound Resistor, 0.2 Ohm, 3W, ±1%; Resistance Vishay
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details