Vishay Precision Group Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole LVR03R2000FB12

Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole - LVR03R2000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole
LVR03R2000FB12
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole LVR03R2000FB12
Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Lvr-3 .2 1% B12 Rohs Compliant Vishay - 28M6278 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .2 1% B12 Rohs Compliant Vishay
28M6278
Lvr-3 .2 1% B12 Rohs Compliant Vishay 28M6278
LVR-3 .2 1% B12 ROHS COMPLIANT: NO

LVR-3 .2 1% B12 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R2000FB12 28M6278
Product Name Res Metal Strip 200m Ohm 1% 3W AXL Thru-Hole Lvr-3 .2 1% B12 Rohs Compliant Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers