Vishay Precision Group Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1800FB12

Description
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1800FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1800FB12
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1800FB12
Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.18 Ohm, +/1% Vishay - 45C6217 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.18 Ohm, +/1% Vishay
45C6217
Lvr03, 0.18 Ohm, +/1% Vishay 45C6217
LVR03, 0.18 Ohm, +/- 1%

LVR03, 0.18 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1800FB12 45C6217
Product Name Res Metal Strip 180m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.18 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details