Vishay Precision Group Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1750FE70

Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1750FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1750FE70
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1750FE70
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .175 1% E70 E3 Vishay - 51P5006 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .175 1% E70 E3 Vishay
51P5006
Lvr-3 .175 1% E70 E3 Vishay 51P5006
LVR-3 .175 1% E70 e3

LVR-3 .175 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1750FE70 51P5006
Product Name Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .175 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers