Vishay Precision Group Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1750FE12

Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1750FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1750FE12
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1750FE12
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .175 1% E12 E3 Vishay - 51P5005 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .175 1% E12 E3 Vishay
51P5005
Lvr-3 .175 1% E12 E3 Vishay 51P5005
LVR-3 .175 1% e12 E3

LVR-3 .175 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1750FE12 51P5005
Product Name Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .175 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details