Vishay Precision Group Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1750FB12

Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1750FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1750FB12
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1750FB12
Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.175 Ohm, +/1% Vishay - 45C6213 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.175 Ohm, +/1% Vishay
45C6213
Lvr03, 0.175 Ohm, +/1% Vishay 45C6213
LVR03, 0.175 Ohm, +/- 1%

LVR03, 0.175 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1750FB12 45C6213
Product Name Res Metal Strip 175m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.175 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details