Vishay Precision Group Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1740FE12

Description
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1740FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1740FE12
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1740FE12
Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .174 1% E12 E3 Vishay - 51P5001 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .174 1% E12 E3 Vishay
51P5001
Lvr-3 .174 1% E12 E3 Vishay 51P5001
LVR-3 .174 1% e12 E3

LVR-3 .174 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1740FE12 51P5001
Product Name Res Metal Strip 174m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .174 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers