Vishay Precision Group Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1700FE12

Description
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1700FE12
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1700FE12
Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .17 1% E12 E3 Vishay - 51P4997 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .17 1% E12 E3 Vishay
51P4997
Lvr-3 .17 1% E12 E3 Vishay 51P4997
LVR-3 .17 1% e12 E3

LVR-3 .17 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1700FE12 51P4997
Product Name Res Metal Strip 170m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .17 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers