Vishay Precision Group Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1690FE12

Description
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1690FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1690FE12
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1690FE12
Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .169 1% E12 E3 Vishay - 51P4993 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .169 1% E12 E3 Vishay
51P4993
Lvr-3 .169 1% E12 E3 Vishay 51P4993
LVR-3 .169 1% e12 E3

LVR-3 .169 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1690FE12 51P4993
Product Name Res Metal Strip 169m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .169 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details