Vishay Precision Group Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1620JE12

Description
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1620JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1620JE12
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1620JE12
Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .162 5% E12 E3 Vishay - 51P4991 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .162 5% E12 E3 Vishay
51P4991
Lvr-3 .162 5% E12 E3 Vishay 51P4991
LVR-3 .162 5% e12 E3

LVR-3 .162 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1620JE12 51P4991
Product Name Res Metal Strip 162m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .162 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details