Vishay Precision Group Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1620FS73

Description
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1620FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1620FS73
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1620FS73
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .162 1% S73 Vishay - 45C6208 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .162 1% S73 Vishay
45C6208
Lvr-3 .162 1% S73 Vishay 45C6208
LVR-3 .162 1% S73

LVR-3 .162 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1620FS73 45C6208
Product Name Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .162 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details