Vishay Precision Group Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1620FS70

Description
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1620FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1620FS70
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1620FS70
Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .162 1% S70 Vishay - 45C6207 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .162 1% S70 Vishay
45C6207
Lvr-3 .162 1% S70 Vishay 45C6207
LVR-3 .162 1% S70

LVR-3 .162 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1620FS70 45C6207
Product Name Res Metal Strip 162m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .162 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details