Vishay Precision Group Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1600FS73

Description
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1600FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1600FS73
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1600FS73
Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .16 1% S73 Vishay - 45C6204 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .16 1% S73 Vishay
45C6204
Lvr-3 .16 1% S73 Vishay 45C6204
LVR-3 .16 1% S73

LVR-3 .16 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1600FS73 45C6204
Product Name Res Metal Strip 160m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .16 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers