Vishay Precision Group Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1500JS70

Description
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1500JS70
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1500JS70
Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .15 5% S70 Vishay - 45C6200 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .15 5% S70 Vishay
45C6200
Lvr-3 .15 5% S70 Vishay 45C6200
LVR-3 .15 5% S70

LVR-3 .15 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1500JS70 45C6200
Product Name Res Metal Strip 150m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .15 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details