Vishay Precision Group Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1500HS73

Description
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R1500HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R1500HS73
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1500HS73
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .15 3% S73 Vishay - 45C6198 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .15 3% S73 Vishay
45C6198
Lvr-3 .15 3% S73 Vishay 45C6198
LVR-3 .15 3% S73

LVR-3 .15 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1500HS73 45C6198
Product Name Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .15 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details