Vishay Precision Group Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1500HR16

Description
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R1500HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R1500HR16
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1500HR16
Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.15 Ohm, +/3% Vishay - 45C6195 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.15 Ohm, +/3% Vishay
45C6195
Lvr03, 0.15 Ohm, +/3% Vishay 45C6195
LVR03, 0.15 Ohm, +/- 3%

LVR03, 0.15 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1500HR16 45C6195
Product Name Res Metal Strip 150m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.15 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details