Vishay Precision Group Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1500FS73

Description
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1500FS73
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1500FS73
Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .15 1% S73 Vishay - 45C6189 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .15 1% S73 Vishay
45C6189
Lvr-3 .15 1% S73 Vishay 45C6189
LVR-3 .15 1% S73

LVR-3 .15 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1500FS73 45C6189
Product Name Res Metal Strip 150m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .15 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details