Vishay Intertechnology, Inc. Through Hole Resistors LVR03R1500FS70

Description
150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.15TR-ND
Through Hole Resistors LVRB-.15TR-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 1% 3W METAL STRIP - LVR03R1500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% 3W METAL STRIP
LVR03R1500FS70
RES .15 OHM 1% 3W METAL STRIP LVR03R1500FS70
RES .15ohm 1% 3W METAL STRIP

RES .15ohm 1% 3W METAL STRIP

Supplier's Site
Lvr-3 .15 1% S70 Vishay - 28M3202 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .15 1% S70 Vishay
28M3202
Lvr-3 .15 1% S70 Vishay 28M3202
LVR-3 .15 1% S70

LVR-3 .15 1% S70

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVRB-.15TR-ND LVR03R1500FS70 28M3202
Product Name Through Hole Resistors RES .15 OHM 1% 3W METAL STRIP Lvr-3 .15 1% S70 Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details