Vishay Precision Group Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op... LVR03R1500FE12

Description
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...
Request a Quote
Description
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op... - LVR03R1500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...
LVR03R1500FE12
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op... LVR03R1500FE12
Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...

Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...

Supplier's Site
Wirewound Resistor, 0.15 Ohm, 3W, 1%; Resistance Vishay - 41K9026 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 3W, 1%; Resistance Vishay
41K9026
Wirewound Resistor, 0.15 Ohm, 3W, 1%; Resistance Vishay 41K9026
WIREWOUND RESISTOR, 0.15 OHM, 3W, 1%; Resistance:0.15ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 3W, 1%; Resistance:0.15ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military - 70201962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
70201962
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military 70201962
Resistor;Wirewound;R es 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number LVR03R1500FE12 41K9026 70201962
Product Name Wirewound ResistorSeries:LVR; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op... Wirewound Resistor, 0.15 Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C1010RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers