Vishay Precision Group Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1470JE12

Description
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1470JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1470JE12
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1470JE12
Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .147 5% E12 E3 Vishay - 51P4977 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .147 5% E12 E3 Vishay
51P4977
Lvr-3 .147 5% E12 E3 Vishay 51P4977
LVR-3 .147 5% e12 E3

LVR-3 .147 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1470JE12 51P4977
Product Name Res Metal Strip 147m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .147 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers