Vishay Precision Group Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1470FS70

Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1470FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1470FS70
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1470FS70
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .147 1% S70 Vishay - 45C6182 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .147 1% S70 Vishay
45C6182
Lvr-3 .147 1% S70 Vishay 45C6182
LVR-3 .147 1% S70

LVR-3 .147 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1470FS70 45C6182
Product Name Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .147 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details