Vishay Precision Group Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1470FE12

Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1470FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1470FE12
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1470FE12
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .147 1% E12 E3 Vishay - 51P4975 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .147 1% E12 E3 Vishay
51P4975
Lvr-3 .147 1% E12 E3 Vishay 51P4975
LVR-3 .147 1% e12 E3

LVR-3 .147 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1470FE12 51P4975
Product Name Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .147 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details