Vishay Precision Group Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1470FB12

Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1470FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1470FB12
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1470FB12
Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.147 Ohm, +/1% Vishay - 45C6181 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.147 Ohm, +/1% Vishay
45C6181
Lvr03, 0.147 Ohm, +/1% Vishay 45C6181
LVR03, 0.147 Ohm, +/- 1%

LVR03, 0.147 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1470FB12 45C6181
Product Name Res Metal Strip 147m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.147 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers