Vishay Precision Group Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1400FE12

Description
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1400FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1400FE12
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1400FE12
Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .14 1% E12 E3 Vishay - 51P4971 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .14 1% E12 E3 Vishay
51P4971
Lvr-3 .14 1% E12 E3 Vishay 51P4971
LVR-3 .14 1% e12 E3

LVR-3 .14 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1400FE12 51P4971
Product Name Res Metal Strip 140m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .14 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details