Vishay Precision Group Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1300JE12

Description
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R1300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R1300JE12
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R1300JE12
Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .13 5% E12 E3 Vishay - 51P4968 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .13 5% E12 E3 Vishay
51P4968
Lvr-3 .13 5% E12 E3 Vishay 51P4968
LVR-3 .13 5% e12 E3

LVR-3 .13 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1300JE12 51P4968
Product Name Res Metal Strip 130m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .13 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details