Vishay Precision Group Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1300FE70

Description
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1300FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1300FE70
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1300FE70
Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .13 1% E70 E3 Vishay - 51P4967 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .13 1% E70 E3 Vishay
51P4967
Lvr-3 .13 1% E70 E3 Vishay 51P4967
LVR-3 .13 1% E70 e3

LVR-3 .13 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1300FE70 51P4967
Product Name Res Metal Strip 130m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .13 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details